33 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
RES, 33R, 5%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:33ohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
RES SMD 33 OHM 5% 3/4W 2010
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A129247TR-ND | 81Y3137 | CRGS2010J33R |
| Product Name | Chip Resistor - Surface Mount | Res, 33R, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2010; 2010 | 2010 | 2010; 2010 (5025 Metric) |
| Resistance Range | 33 ohms | 33 ohms | 33 ohms |