TE Connectivity Chip Resistor - Surface Mount CRGS2010J2R7

Description
2.7 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
2.7 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRGS2010J2R7-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRGS2010J2R7-ND
Chip Resistor - Surface Mount CRGS2010J2R7-ND
2.7 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

2.7 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 2R7, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity - 81Y3121 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R7, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity
81Y3121
Res, 2R7, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity 81Y3121
RES, 2R7, 5%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:2.7ohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 2R7, 5%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:2.7ohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRGS2010J2R7-ND 81Y3121
Product Name Chip Resistor - Surface Mount Res, 2R7, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010
Resistance Range 2.7 ohms 2.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573175 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 330 ohms
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details