TE Connectivity CRGS2010J150K
TE Connectivity CRGS2010J150K
TE Connectivity CRGS2010J150K
150 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 9056487P | 9056487 | CRGS2010J150K-ND |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip); Thick Film | Thick film | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2010; 2010 | Surface Mount Technology (SMT / SMD); 2010; 2010 (5025m) | 2010; 2010 |
| Resistance Range | 150000 ohms | ||
| Power Rating | 0.7500 watts | 0.7500 watts | |
| Standards and Certifications | RoHS | RoHS | RoHS |