TE Connectivity Res, 10M, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity CRGS2010J10M

Description
RES, 10M, 5%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:10Mohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet
Description
RES, 10M, 5%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:10Mohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 10M, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity - 81Y3100 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10M, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity
81Y3100
Res, 10M, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity 81Y3100
RES, 10M, 5%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:10Mohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 10M, 5%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:10Mohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 81Y3100
Product Name Res, 10M, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010
Resistance Range 1.00E7 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through-Hole Resistors - 1-1623728-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details