TE Connectivity Chip Resistor - Surface Mount CRGS2010J100R

Description
100 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
100 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRGS2010J100R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRGS2010J100R-ND
Chip Resistor - Surface Mount CRGS2010J100R-ND
100 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

100 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 100R, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity - 81Y3103 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity
81Y3103
Res, 100R, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity 81Y3103
RES, 100R, 5%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:100ohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 100R, 5%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:100ohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRGS2010J100R-ND 81Y3103
Product Name Chip Resistor - Surface Mount Res, 100R, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623525-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details