TE Connectivity Chip Resistor - Surface Mount CRGS1206J68K

Description
68 kOhms ±5% 0.6W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
68 kOhms ±5% 0.6W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRGS1206J68K-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRGS1206J68K-ND
Chip Resistor - Surface Mount CRGS1206J68K-ND
68 kOhms ±5% 0.6W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

68 kOhms ±5% 0.6W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGS1206J68KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGS1206J68KTR-ND
Chip Resistor - Surface Mount 1111-CRGS1206J68KTR-ND
CRGS1206 5% 68K

CRGS1206 5% 68K

Buy Now Datasheet
Res, 68K, 5%, 1206, Thick Film; Resistor Case Style Te Connectivity - 81Y3076 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 5%, 1206, Thick Film; Resistor Case Style Te Connectivity
81Y3076
Res, 68K, 5%, 1206, Thick Film; Resistor Case Style Te Connectivity 81Y3076
RES, 68K, 5%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:68kohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:600mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 68K, 5%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:68kohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:600mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRGS1206J68K-ND 1111-CRGS1206J68KTR-ND 81Y3076
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 68K, 5%, 1206, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 1206
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 2573284 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 2200 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers