TE Connectivity Chip Resistor - Surface Mount CRGS1206J47K

Description
47 kOhms ±5% 0.6W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
47 kOhms ±5% 0.6W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRGS1206J47K-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRGS1206J47K-ND
Chip Resistor - Surface Mount CRGS1206J47K-ND
47 kOhms ±5% 0.6W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

47 kOhms ±5% 0.6W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRGS1206J47K - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRGS1206J47K
Chip Resistor - Surface Mount CRGS1206J47K
RES SMD 47K OHM 5% 0.6W 1206

RES SMD 47K OHM 5% 0.6W 1206

Supplier's Site Datasheet
Res, 47K, 5%, 1206, Thick Film; Resistor Case Style Te Connectivity - 81Y3062 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 5%, 1206, Thick Film; Resistor Case Style Te Connectivity
81Y3062
Res, 47K, 5%, 1206, Thick Film; Resistor Case Style Te Connectivity 81Y3062
RES, 47K, 5%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:47kohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:600mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 47K, 5%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:47kohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:600mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number CRGS1206J47K-ND CRGS1206J47K 81Y3062
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 47K, 5%, 1206, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176092-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 681 ohms
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details