TE Connectivity Res, 3M9, 5%, 1206, Thick Film; Resistor Case Style Te Connectivity CRGS1206J3M9

Description
RES, 3M9, 5%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:3.9Mohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:600mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet
Description
RES, 3M9, 5%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:3.9Mohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:600mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3M9, 5%, 1206, Thick Film; Resistor Case Style Te Connectivity - 81Y3048 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3M9, 5%, 1206, Thick Film; Resistor Case Style Te Connectivity
81Y3048
Res, 3M9, 5%, 1206, Thick Film; Resistor Case Style Te Connectivity 81Y3048
RES, 3M9, 5%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:3.9Mohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:600mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 3M9, 5%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:3.9Mohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:600mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 81Y3048
Product Name Res, 3M9, 5%, 1206, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206
Resistance Range 3.90E6 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details