TE Connectivity Res, 33K, 5%, 1206, Thick Film; Resistor Case Style Te Connectivity CRGS1206J33K

Description
RES, 33K, 5%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:33kohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:600mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet
Description
RES, 33K, 5%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:33kohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:600mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 33K, 5%, 1206, Thick Film; Resistor Case Style Te Connectivity - 81Y3051 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 5%, 1206, Thick Film; Resistor Case Style Te Connectivity
81Y3051
Res, 33K, 5%, 1206, Thick Film; Resistor Case Style Te Connectivity 81Y3051
RES, 33K, 5%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:33kohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:600mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 33K, 5%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:33kohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:600mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 81Y3051
Product Name Res, 33K, 5%, 1206, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206
Resistance Range 33000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers