TE Connectivity Surface Mount Resistors CRGS1206J2R7

Description
TE Connectivity CRGS1206J2R7
Request a Quote Datasheet
Description
TE Connectivity CRGS1206J2R7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 9059250P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9059250P
Surface Mount Resistors 9059250P
TE Connectivity CRGS1206J2R7

TE Connectivity CRGS1206J2R7

Supplier's Site
Surface Mount Resistors - 9059250 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9059250
Surface Mount Resistors 9059250
TE Connectivity CRGS1206J2R7

TE Connectivity CRGS1206J2R7

Supplier's Site
Surface Mount Resistors - 1646732 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1646732
Surface Mount Resistors 1646732
TE Connectivity CRGS1206J2R7

TE Connectivity CRGS1206J2R7

Supplier's Site
Chip Resistor - Surface Mount - CRGS1206J2R7-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRGS1206J2R7-ND
Chip Resistor - Surface Mount CRGS1206J2R7-ND
2.7 Ohms ±5% 0.6W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

2.7 Ohms ±5% 0.6W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 2R7, 5%, 1206, Thick Film; Resistor Case Style Te Connectivity - 81Y3036 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R7, 5%, 1206, Thick Film; Resistor Case Style Te Connectivity
81Y3036
Res, 2R7, 5%, 1206, Thick Film; Resistor Case Style Te Connectivity 81Y3036
RES, 2R7, 5%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:2.7ohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:600mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 2R7, 5%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:2.7ohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:600mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 9059250P 9059250 CRGS1206J2R7-ND 81Y3036
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, 2R7, 5%, 1206, Thick Film; Resistor Case Style Te Connectivity
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) 1206; 1206 1206
Resistance Range 2.7 ohms 2.7 ohms 2.7 ohms
Power Rating 0.6000 watts 0.6000 watts 0.6000 watts
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD433GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details