RES, 1M2, 5%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1.2Mohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:600mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 81Y3007 |
| Product Name | Res, 1M2, 5%, 1206, Thick Film; Resistor Case Style Te Connectivity |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1206 |
| Resistance Range | 1.20E6 ohms |
| Tolerance | 5 +/- % |