TE Connectivity Res, 15K, 5%, 1206, Thick Film; Resistor Case Style Te Connectivity CRGS1206J15K

Description
RES, 15K, 5%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:15kohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:600mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet
Description
RES, 15K, 5%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:15kohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:600mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 15K, 5%, 1206, Thick Film; Resistor Case Style Te Connectivity - 81Y3023 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 5%, 1206, Thick Film; Resistor Case Style Te Connectivity
81Y3023
Res, 15K, 5%, 1206, Thick Film; Resistor Case Style Te Connectivity 81Y3023
RES, 15K, 5%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:15kohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:600mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 15K, 5%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:15kohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:600mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 81Y3023
Product Name Res, 15K, 5%, 1206, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206
Resistance Range 15000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details