150 Ohms ±5% 0.6W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
TE Connectivity CRGS1206J150R
TE Connectivity CRGS1206J150R
RES, 150R, 5%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:150ohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:600mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRGS1206J150R-ND | 9059323 | 81Y3026 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | Res, 150R, 5%, 1206, Thick Film; Resistor Case Style Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick film | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) | 1206 |
| Resistance Range | 150 ohms | 150 ohms |