TE Connectivity Chip Resistor - Surface Mount CRGS0805J6K8

Description
6.8 kOhms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
6.8 kOhms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRGS0805J6K8-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRGS0805J6K8-ND
Chip Resistor - Surface Mount CRGS0805J6K8-ND
6.8 kOhms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

6.8 kOhms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGS0805J6K8TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGS0805J6K8TR-ND
Chip Resistor - Surface Mount 1111-CRGS0805J6K8TR-ND
CRGS0805 5% 6K8

CRGS0805 5% 6K8

Buy Now Datasheet
Res, 6K8, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity - 81Y2988 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity
81Y2988
Res, 6K8, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity 81Y2988
RES, 6K8, 5%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:6.8kohm; Product Range:CRGS Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 6K8, 5%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:6.8kohm; Product Range:CRGS Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRGS0805J6K8-ND 1111-CRGS0805J6K8TR-ND 81Y2988
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 6K8, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 0805
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2567541 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0020 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers