47 kOhms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film
RES, 47K, 5%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:47kohm; Product Range:CRGS Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRGS0805J47K-ND | 81Y2977 |
| Product Name | Chip Resistor - Surface Mount | Res, 47K, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 | 0805 |
| Tolerance | 5 +/- % | 5 +/- % |