470 Ohms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film
TE Connectivity CRGS0805J470R
TE Connectivity CRGS0805J470R
TE Connectivity CRGS0805J470R
RES, 470R, 5%, 0.5W, 0805, THICK FILM ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | CRGS0805J470R-ND | 9059635P | 9059635 | 92AH4278 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | Surface Mount Resistors | Res, 470R, 5%, 0.5W, 0805, Thick Film Rohs Compliant Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip); Thick Film | Thick film | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD); 0805; 0805 | Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) | 0805 |
| Resistance Range | 470 ohms | 470 ohms |