TE Connectivity Chip Resistor - Surface Mount CRGS0805J39K

Description
39 kOhms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
39 kOhms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRGS0805J39K-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRGS0805J39K-ND
Chip Resistor - Surface Mount CRGS0805J39K-ND
39 kOhms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

39 kOhms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRGS0805J39K - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRGS0805J39K
Chip Resistor - Surface Mount CRGS0805J39K
RES SMD 39K OHM 5% 1/2W 0805

RES SMD 39K OHM 5% 1/2W 0805

Supplier's Site Datasheet
Res, 39K, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity - 81Y2970 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity
81Y2970
Res, 39K, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity 81Y2970
RES, 39K, 5%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:39kohm; Product Range:CRGS Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 39K, 5%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:39kohm; Product Range:CRGS Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number CRGS0805J39K-ND CRGS0805J39K 81Y2970
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 39K, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 2567757 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers