TE Connectivity CRGS0805J2M2
TE Connectivity CRGS0805J2M2
TE Connectivity CRGS0805J2M2
2.2 MOhms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film
RES, 2M2, 5%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2.2Mohm; Product Range:CRG Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 9059777P | 9059777 | CRGS0805J2M2-ND | 81Y2948 |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount | Res, 2M2, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity |
| Technology / Construction | Thick Film (Chip); Thick Film | Thick film | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805; 0805 | Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) | 0805; 0805 | 0805 |
| Resistance Range | 0.0022 ohms | 2.20E6 ohms | ||
| Power Rating | 0.5000 watts | 0.5000 watts | 0.5000 watts | |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS |