TE Connectivity Chip Resistor - Surface Mount CRGS0805J120K

Description
RES SMD 120K OHM 5% 1/2W 0805
Datasheet
Description
RES SMD 120K OHM 5% 1/2W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRGS0805J120K - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRGS0805J120K
Chip Resistor - Surface Mount CRGS0805J120K
RES SMD 120K OHM 5% 1/2W 0805

RES SMD 120K OHM 5% 1/2W 0805

Supplier's Site Datasheet
Res, 120K, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity - 81Y2936 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120K, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity
81Y2936
Res, 120K, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity 81Y2936
RES, 120K, 5%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:120kohm; Product Range:CRG Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 120K, 5%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:120kohm; Product Range:CRG Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number CRGS0805J120K 81Y2936
Product Name Chip Resistor - Surface Mount Res, 120K, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 120000 ohms 120000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.5000 watts 0.5000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1402FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details