TE Connectivity Surface Mount Resistors CRGS0603J47K

Description
TE Connectivity CRGS0603J47K
Request a Quote Datasheet
Description
TE Connectivity CRGS0603J47K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 9045178 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9045178
Surface Mount Resistors 9045178
TE Connectivity CRGS0603J47K

TE Connectivity CRGS0603J47K

Supplier's Site
Surface Mount Resistors - 9045178P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9045178P
Surface Mount Resistors 9045178P
TE Connectivity CRGS0603J47K

TE Connectivity CRGS0603J47K

Supplier's Site
Surface Mount Resistors - 1646684 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1646684
Surface Mount Resistors 1646684
TE Connectivity CRGS0603J47K

TE Connectivity CRGS0603J47K

Supplier's Site
Res, 47K, 5%, 0603, Thick Film; Resistor Case Style Te Connectivity - 81Y2892 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 5%, 0603, Thick Film; Resistor Case Style Te Connectivity
81Y2892
Res, 47K, 5%, 0603, Thick Film; Resistor Case Style Te Connectivity 81Y2892
RES, 47K, 5%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:47kohm; Product Range:CRG Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes

RES, 47K, 5%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:47kohm; Product Range:CRG Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 9045178 9045178P 81Y2892
Product Name Surface Mount Resistors Surface Mount Resistors Res, 47K, 5%, 0603, Thick Film; Resistor Case Style Te Connectivity
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603
Standards and Certifications RoHS RoHS
Resistance Range 47000 ohms 47000 ohms
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers