TE Connectivity Res, 39R, 5%, 0603, Thick Film; Resistor Case Style Te Connectivity CRGS0603J39R

Description
RES, 39R, 5%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:39ohm; Product Range:CRG Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 39R, 5%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:39ohm; Product Range:CRG Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 39R, 5%, 0603, Thick Film; Resistor Case Style Te Connectivity - 81Y2886 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R, 5%, 0603, Thick Film; Resistor Case Style Te Connectivity
81Y2886
Res, 39R, 5%, 0603, Thick Film; Resistor Case Style Te Connectivity 81Y2886
RES, 39R, 5%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:39ohm; Product Range:CRG Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 39R, 5%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:39ohm; Product Range:CRG Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 81Y2886
Product Name Res, 39R, 5%, 0603, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 39 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers