TE Connectivity Res, 2M2, 5%, 0603, Thick Film; Resistor Case Style Te Connectivity CRGS0603J2M2

Description
RES, 2M2, 5%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2.2Mohm; Product Range:CRG Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet
Description
RES, 2M2, 5%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2.2Mohm; Product Range:CRG Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2M2, 5%, 0603, Thick Film; Resistor Case Style Te Connectivity - 81Y2863 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M2, 5%, 0603, Thick Film; Resistor Case Style Te Connectivity
81Y2863
Res, 2M2, 5%, 0603, Thick Film; Resistor Case Style Te Connectivity 81Y2863
RES, 2M2, 5%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2.2Mohm; Product Range:CRG Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 2M2, 5%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2.2Mohm; Product Range:CRG Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 81Y2863
Product Name Res, 2M2, 5%, 0603, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 2.20E6 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Res, 2R2, 0.25W, Axial, Carbon Film Rohs Compliant Koa - 84AH5065 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details