TE Connectivity Res, 180K, 5%, 0603, Thick Film; Resistor Case Style Te Connectivity CRGS0603J180K

Description
RES, 180K, 5%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:180kohm; Product Range:CRG Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet
Description
RES, 180K, 5%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:180kohm; Product Range:CRG Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 180K, 5%, 0603, Thick Film; Resistor Case Style Te Connectivity - 81Y2859 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180K, 5%, 0603, Thick Film; Resistor Case Style Te Connectivity
81Y2859
Res, 180K, 5%, 0603, Thick Film; Resistor Case Style Te Connectivity 81Y2859
RES, 180K, 5%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:180kohm; Product Range:CRG Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 180K, 5%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:180kohm; Product Range:CRG Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 81Y2859
Product Name Res, 180K, 5%, 0603, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 180000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details