TE Connectivity SMD Resistor CRGP2512F82R

Description
CRGP 2512 82R 1% Resistor Type:General Purpose Resistor;Number of Terminations:2;Size Code:2512;Packaging Method:Taped & Reeled;Tolerance:1% General Purpose Resistor 2 2512 Taped & Reeled | Surface Mount Resistor | TE Connectivity Product overview: CRGP2512F82R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGP2512F82R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CRGP 2512 82R 1% Resistor Type:General Purpose Resistor;Number of Terminations:2;Size Code:2512;Packaging Method:Taped & Reeled;Tolerance:1% General Purpose Resistor 2 2512 Taped & Reeled | Surface Mount Resistor | TE Connectivity Product overview: CRGP2512F82R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGP2512F82R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Resistor - 52-CRGP2512F82R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Resistor
52-CRGP2512F82R
SMD Resistor 52-CRGP2512F82R
CRGP 2512 82R 1% Resistor Type:General Purpose Resistor;Number of Terminations:2;Size Code:2512;Packaging Method:Taped & Reeled;Tolerance:1% General Purpose Resistor 2 2512 Taped & Reeled | Surface Mount Resistor | TE Connectivity Product overview: CRGP2512F82R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGP2512F82R can be used for catalog matching and distributor lookup.

CRGP 2512 82R 1% Resistor Type:General Purpose Resistor;Number of Terminations:2;Size Code:2512;Packaging Method:Taped & Reeled;Tolerance:1% General Purpose Resistor 2 2512 Taped & Reeled | Surface Mount Resistor | TE Connectivity Product overview: CRGP2512F82R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGP2512F82R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A130708DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130708DKR-ND
Chip Resistor - Surface Mount A130708DKR-ND
82 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

82 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130708CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130708CT-ND
Chip Resistor - Surface Mount A130708CT-ND
82 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

82 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130708TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130708TR-ND
Chip Resistor - Surface Mount A130708TR-ND
82 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

82 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRGP2512F82R - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRGP2512F82R
Chip Resistor - Surface Mount CRGP2512F82R
RES 82 OHM 1% 2W 2512

RES 82 OHM 1% 2W 2512

Supplier's Site Datasheet
Res, 82R, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity - 61AC7484 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82R, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity
61AC7484
Res, 82R, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity 61AC7484
RES, 82R, 1%, 2W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:82ohm; Product Range:CRGP Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 82R, 1%, 2W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:82ohm; Product Range:CRGP Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 82R, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity - 73AC4359 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82R, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity
73AC4359
Res, 82R, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity 73AC4359
RES, 82R, 1%, 2W, 2512, THICK FILM; Resistance:82ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:CRGP SeriesRoHS Compliant: Yes

RES, 82R, 1%, 2W, 2512, THICK FILM; Resistance:82ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:CRGP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 82R, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity - 73AC4358 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82R, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity
73AC4358
Res, 82R, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity 73AC4358
RES, 82R, 1%, 2W, 2512, THICK FILM; Resistance:82ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case Style:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:CRGP Series RoHS Compliant: Yes

RES, 82R, 1%, 2W, 2512, THICK FILM; Resistance:82ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case Style:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:CRGP Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 52-CRGP2512F82R A130708DKR-ND CRGP2512F82R 61AC7484 73AC4359 73AC4358
Product Name SMD Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 82R, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity Res, 82R, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity Res, 82R, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity
Resistance Range 82 ohms 82 ohms 82 ohms 82 ohms 82 ohms 82 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details