TE Connectivity Chip Resistor - Surface Mount CRGP2512F680R

Description
680 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
680 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130719TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130719TR-ND
Chip Resistor - Surface Mount A130719TR-ND
680 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

680 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130719DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130719DKR-ND
Chip Resistor - Surface Mount A130719DKR-ND
680 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

680 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130719CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130719CT-ND
Chip Resistor - Surface Mount A130719CT-ND
680 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

680 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 680R, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity - 73AC4353 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity
73AC4353
Res, 680R, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity 73AC4353
RES, 680R, 1%, 2W, 2512, THICK FILM; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500V RoHS Compliant: Yes

RES, 680R, 1%, 2W, 2512, THICK FILM; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 680R, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity - 61AC7481 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity
61AC7481
Res, 680R, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity 61AC7481
RES, 680R, 1%, 2W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:680ohm; Product Range:CRGP Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 680R, 1%, 2W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:680ohm; Product Range:CRGP Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130719TR-ND 73AC4353 61AC7481
Product Name Chip Resistor - Surface Mount Res, 680R, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity Res, 680R, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric] 2512
Resistance Range 680 ohms 680 ohms 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers