RES 4.7K OHM 1% 2W 2512 Product overview: CRGP2512F4K7 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGP2512F4K7 can be used for catalog matching and distributor lookup.
4.7 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
4.7 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
4.7 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
RES 4.7K OHM 1% 2W 2512
RES, 4K7, 1%, 2W, 2512, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500V RoHS Compliant: Yes
RES, 4K7, 1%, 2W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:4.7kohm; Product Range:CRGP Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | 52-CRGP2512F4K7 | A130729DKR-ND | CRGP2512F4K7 | 73AC4325 | 61AC7467 |
| Product Name | 2W Resistor | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 4K7, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity | Res, 4K7, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity |
| Technology / Construction | Thick Film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2512 (6432 Metric) | 2512; 2512 | 2512; 2512 [6432 Metric] | 2512 | |
| Resistance Range | 4700 ohms | 4700 ohms | 4700 ohms | 4700 ohms | |
| Power Rating | 2 watts | 2 watts | 2 watts | 2 watts | 2 watts |
| Operating DC Voltage | 500 volts | 500 volts | 500 volts |