TE Connectivity Chip Resistor - Surface Mount CRGP2512F47K

Description
47 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
47 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130741DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130741DKR-ND
Chip Resistor - Surface Mount A130741DKR-ND
47 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

47 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130741TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130741TR-ND
Chip Resistor - Surface Mount A130741TR-ND
47 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

47 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130741CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130741CT-ND
Chip Resistor - Surface Mount A130741CT-ND
47 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

47 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 47K, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity - 61AC7468 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity
61AC7468
Res, 47K, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity 61AC7468
RES, 47K, 1%, 2W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:47kohm; Product Range:CRGP Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 47K, 1%, 2W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:47kohm; Product Range:CRGP Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47K, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity - 73AC4327 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity
73AC4327
Res, 47K, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity 73AC4327
RES, 47K, 1%, 2W, 2512, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500V RoHS Compliant: Yes

RES, 47K, 1%, 2W, 2512, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47K, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity - 73AC4326 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity
73AC4326
Res, 47K, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity 73AC4326
RES, 47K, 1%, 2W, 2512, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case Style:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:CRGP Series RoHS Compliant: Yes

RES, 47K, 1%, 2W, 2512, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case Style:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:CRGP Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A130741DKR-ND 61AC7468 73AC4327 73AC4326
Product Name Chip Resistor - Surface Mount Res, 47K, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity Res, 47K, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity Res, 47K, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512 2512; 2512 [6432 Metric] 2512
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R226JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 3-2176073-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1100 ohms
View Details
4 suppliers