TE Connectivity Chip Resistor - Surface Mount CRGP2512F39R

Description
39 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
39 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130704TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130704TR-ND
Chip Resistor - Surface Mount A130704TR-ND
39 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

39 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130704CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130704CT-ND
Chip Resistor - Surface Mount A130704CT-ND
39 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

39 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130704DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130704DKR-ND
Chip Resistor - Surface Mount A130704DKR-ND
39 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

39 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1350020-CRGP2512F39R - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1350020-CRGP2512F39R
Resistors - Chip Resistor - Surface Mount 1350020-CRGP2512F39R
Win Source Part Number: 1350020-CRGP2512F39R Category: Resistors - Chip Resistor - Surface Mount Series: CRGP Features: Pulse Withstanding Package: Tape & Reel Size / Dimension: 0.250" L x 0.126" W (6.35mm x 3.20mm) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 2W Composition: Thick Film Number of Terminations: 2 Resistance: 39 Ohms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Base Product Number: CRGP2512

Win Source Part Number: 1350020-CRGP2512F39R
Category: Resistors - Chip Resistor - Surface Mount
Series: CRGP
Features: Pulse Withstanding
Package: Tape & Reel
Size / Dimension: 0.250" L x 0.126" W (6.35mm x 3.20mm)
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 4,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 39 Ohms
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Base Product Number: CRGP2512

Buy Now Datasheet
39 OHM 2W Resistor - 52-CRGP2512F39R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
39 OHM 2W Resistor
52-CRGP2512F39R
39 OHM 2W Resistor 52-CRGP2512F39R
RES 39 OHM 1% 2W 2512 Product overview: CRGP2512F39R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 39 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGP2512F39R can be used for catalog matching and distributor lookup.

RES 39 OHM 1% 2W 2512 Product overview: CRGP2512F39R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 39 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGP2512F39R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 39R, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity - 73AC4319 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity
73AC4319
Res, 39R, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity 73AC4319
RES, 39R, 1%, 2W, 2512, THICK FILM; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:CRGP SeriesRoHS Compliant: Yes

RES, 39R, 1%, 2W, 2512, THICK FILM; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:CRGP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 39R, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity - 61AC7464 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity
61AC7464
Res, 39R, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity 61AC7464
RES, 39R, 1%, 2W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:39ohm; Product Range:CRGP Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 39R, 1%, 2W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:39ohm; Product Range:CRGP Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Res, 39R, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity - 73AC4318 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity
73AC4318
Res, 39R, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity 73AC4318
RES, 39R, 1%, 2W, 2512, THICK FILM; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:CRGP SeriesRoHS Compliant: Yes

RES, 39R, 1%, 2W, 2512, THICK FILM; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:CRGP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A130704TR-ND 1350020-CRGP2512F39R 52-CRGP2512F39R 73AC4319 61AC7464
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount 39 OHM 2W Resistor Res, 39R, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity Res, 39R, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512 (6432 Metric) 2512; 2512 [6432 Metric] 2512
Resistance Range 39 ohms 39 ohms 39 ohms 39 ohms 39 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614555-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3300 ohms
View Details
2 suppliers
Through Hole Resistors - 4756741 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details