TE Connectivity Chip Resistor - Surface Mount CRGP2512F27K

Description
27 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
27 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130738TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130738TR-ND
Chip Resistor - Surface Mount A130738TR-ND
27 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

27 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130738DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130738DKR-ND
Chip Resistor - Surface Mount A130738DKR-ND
27 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

27 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130738CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130738CT-ND
Chip Resistor - Surface Mount A130738CT-ND
27 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

27 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 27K, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity - 61AC7453 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity
61AC7453
Res, 27K, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity 61AC7453
RES, 27K, 1%, 2W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:27kohm; Product Range:CRGP Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 27K, 1%, 2W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:27kohm; Product Range:CRGP Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 27K, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity - 73AC4297 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity
73AC4297
Res, 27K, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity 73AC4297
RES, 27K, 1%, 2W, 2512, THICK FILM; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500V RoHS Compliant: Yes

RES, 27K, 1%, 2W, 2512, THICK FILM; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130738TR-ND 61AC7453 73AC4297
Product Name Chip Resistor - Surface Mount Res, 27K, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity Res, 27K, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512 2512; 2512 [6432 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176074-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13000 ohms
View Details
4 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details