TE Connectivity Chip Resistor - Surface Mount CRGP2512F22R

Description
22 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
22 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130701DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130701DKR-ND
Chip Resistor - Surface Mount A130701DKR-ND
22 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

22 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130701CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130701CT-ND
Chip Resistor - Surface Mount A130701CT-ND
22 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

22 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130701TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130701TR-ND
Chip Resistor - Surface Mount A130701TR-ND
22 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

22 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 22R, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity - 73AC4291 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity
73AC4291
Res, 22R, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity 73AC4291
RES, 22R, 1%, 2W, 2512, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:CRGP SeriesRoHS Compliant: Yes

RES, 22R, 1%, 2W, 2512, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:CRGP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22R, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity - 73AC4290 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity
73AC4290
Res, 22R, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity 73AC4290
RES, 22R, 1%, 2W, 2512, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:CRGP SeriesRoHS Compliant: Yes

RES, 22R, 1%, 2W, 2512, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:CRGP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A130701DKR-ND 73AC4291
Product Name Chip Resistor - Surface Mount Res, 22R, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 255000 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1962FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details