TE Connectivity Chip Resistor - Surface Mount CRGP2512F18K

Description
18 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
18 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130736TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130736TR-ND
Chip Resistor - Surface Mount A130736TR-ND
18 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

18 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130736DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130736DKR-ND
Chip Resistor - Surface Mount A130736DKR-ND
18 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

18 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130736CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130736CT-ND
Chip Resistor - Surface Mount A130736CT-ND
18 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

18 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRGP2512F18K - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRGP2512F18K
Chip Resistor - Surface Mount CRGP2512F18K
RES 18K OHM 1% 2W 2512

RES 18K OHM 1% 2W 2512

Supplier's Site Datasheet
Res, 18K, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity - 73AC4277 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity
73AC4277
Res, 18K, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity 73AC4277
RES, 18K, 1%, 2W, 2512, THICK FILM; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500V RoHS Compliant: Yes

RES, 18K, 1%, 2W, 2512, THICK FILM; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 18K, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity - 61AC7443 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity
61AC7443
Res, 18K, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity 61AC7443
RES, 18K, 1%, 2W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:18kohm; Product Range:CRGP Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 18K, 1%, 2W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:18kohm; Product Range:CRGP Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 18K, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity - 73AC4276 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity
73AC4276
Res, 18K, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity 73AC4276
RES, 18K, 1%, 2W, 2512, THICK FILM; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500V RoHS Compliant: Yes

RES, 18K, 1%, 2W, 2512, THICK FILM; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors
Product Number A130736TR-ND CRGP2512F18K 73AC4277 61AC7443
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 18K, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity Res, 18K, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric] 2512
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3002FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details