TE Connectivity Chip Resistor - Surface Mount CRGP2512F120K

Description
120 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
120 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130746DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130746DKR-ND
Chip Resistor - Surface Mount A130746DKR-ND
120 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

120 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130746CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130746CT-ND
Chip Resistor - Surface Mount A130746CT-ND
120 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

120 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130746TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130746TR-ND
Chip Resistor - Surface Mount A130746TR-ND
120 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

120 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 120K, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity - 61AC7437 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120K, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity
61AC7437
Res, 120K, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity 61AC7437
RES, 120K, 1%, 2W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:120kohm; Product Range:CRGP Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 120K, 1%, 2W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:120kohm; Product Range:CRGP Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Res, 120K, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity - 73AC4265 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120K, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity
73AC4265
Res, 120K, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity 73AC4265
RES, 120K, 1%, 2W, 2512, THICK FILM; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500V RoHS Compliant: Yes

RES, 120K, 1%, 2W, 2512, THICK FILM; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 120K, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity - 73AC4264 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120K, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity
73AC4264
Res, 120K, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity 73AC4264
RES, 120K, 1%, 2W, 2512, THICK FILM; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500V RoHS Compliant: Yes

RES, 120K, 1%, 2W, 2512, THICK FILM; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130746DKR-ND 61AC7437 73AC4265
Product Name Chip Resistor - Surface Mount Res, 120K, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity Res, 120K, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512 2512; 2512 [6432 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1879126-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details