TE Connectivity Chip Resistor - Surface Mount CRGP2010F82R

Description
82 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
82 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130647TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130647TR-ND
Chip Resistor - Surface Mount A130647TR-ND
82 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

82 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130647DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130647DKR-ND
Chip Resistor - Surface Mount A130647DKR-ND
82 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

82 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130647CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130647CT-ND
Chip Resistor - Surface Mount A130647CT-ND
82 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

82 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 82R, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity - 61AC7423 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82R, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity
61AC7423
Res, 82R, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity 61AC7423
RES, 82R, 1%, 1.25W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:82ohm; Product Range:CRGP Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:1.25W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 82R, 1%, 1.25W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:82ohm; Product Range:CRGP Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:1.25W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Res, 82R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity - 73AC4237 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity
73AC4237
Res, 82R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity 73AC4237
RES, 82R, 1%, 1.25W, 2010, THICK FILM; Resistance:82ohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:400VRoHS Compliant: Yes

RES, 82R, 1%, 1.25W, 2010, THICK FILM; Resistance:82ohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 82R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity - 73AC4236 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity
73AC4236
Res, 82R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity 73AC4236
RES, 82R, 1%, 1.25W, 2010, THICK FILM; Resistance:82ohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:400VRoHS Compliant: Yes

RES, 82R, 1%, 1.25W, 2010, THICK FILM; Resistance:82ohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130647TR-ND 61AC7423 73AC4237
Product Name Chip Resistor - Surface Mount Res, 82R, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity Res, 82R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010; 2010 [5025 Metric]
Resistance Range 82 ohms 82 ohms 82 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756533 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-2176073-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 825 ohms
View Details
5 suppliers