The Res, 82K, 1%, 1.25W, 2010, Thick Film resistor from TE Connectivity is a pulse withstanding thick film chip resistor designed for surface mount applications. It features a resistance value of 82 kΩ with a tolerance of ±1% and a power rating of 1.25W at an ambient temperature of 70°C. The resistor is suitable for both wave and reflow soldering techniques and is supplied on tape for automatic insertion processes. This component is part of the CRGP series, which includes various package sizes and is characterized by its small size and lightweight design. The maximum working voltage for this resistor is 400V, with a maximum overload voltage of 800V. It operates within a temperature range of -55°C to +155°C, ensuring reliability in diverse environmental conditions. The product is RoHS compliant, indicating it meets environmental regulations regarding hazardous substances.
82 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
82 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
82 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
RES, 82K, 1%, 1.25W, 2010, THICK FILM; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Length:5mmRoHS Compliant: Yes
RES, 82K, 1%, 1.25W, 2010, THICK FILM; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Length:5mmRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | A130683DKR-ND | 73AC4235 |
| Product Name | Chip Resistor - Surface Mount | Res, 82K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2010; 2010 | 2010; 2010 [5025 Metric] |
| Tolerance | 1 +/- % | 1 +/- % |