TE Connectivity Chip Resistor - Surface Mount CRGP2010F820R

Description
820 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
820 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130659DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130659DKR-ND
Chip Resistor - Surface Mount A130659DKR-ND
820 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

820 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130659TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130659TR-ND
Chip Resistor - Surface Mount A130659TR-ND
820 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

820 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130659CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130659CT-ND
Chip Resistor - Surface Mount A130659CT-ND
820 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

820 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGP2010F820RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGP2010F820RTR-ND
Chip Resistor - Surface Mount 1111-CRGP2010F820RTR-ND
CRGP 2010 820R 1%

CRGP 2010 820R 1%

Buy Now Datasheet
Res, 820R, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity - 61AC7425 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820R, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity
61AC7425
Res, 820R, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity 61AC7425
RES, 820R, 1%, 1.25W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:820ohm; Product Range:CRGP Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:1.25W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 820R, 1%, 1.25W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:820ohm; Product Range:CRGP Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:1.25W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 820R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity - 73AC4241 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity
73AC4241
Res, 820R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity 73AC4241
RES, 820R, 1%, 1.25W, 2010, THICK FILM; Resistance:820ohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 820R, 1%, 1.25W, 2010, THICK FILM; Resistance:820ohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 820R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity - 73AC4240 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity
73AC4240
Res, 820R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity 73AC4240
RES, 820R, 1%, 1.25W, 2010, THICK FILM; Resistance:820ohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding RoHS Compliant: Yes

RES, 820R, 1%, 1.25W, 2010, THICK FILM; Resistance:820ohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A130659DKR-ND 1111-CRGP2010F820RTR-ND 61AC7425 73AC4241
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 820R, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity Res, 820R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010; 2010 [5025 Metric]
Resistance Range 820 ohms 820 ohms 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 2567477 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers