TE Connectivity Chip Resistor - Surface Mount CRGP2010F68R

Description
68 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
68 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130646CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130646CT-ND
Chip Resistor - Surface Mount A130646CT-ND
68 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

68 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130646TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130646TR-ND
Chip Resistor - Surface Mount A130646TR-ND
68 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

68 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130646DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130646DKR-ND
Chip Resistor - Surface Mount A130646DKR-ND
68 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

68 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 68R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity - 73AC4227 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity
73AC4227
Res, 68R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity 73AC4227
RES, 68R, 1%, 1.25W, 2010, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:400VRoHS Compliant: Yes

RES, 68R, 1%, 1.25W, 2010, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 68R, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity - 61AC7418 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity
61AC7418
Res, 68R, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity 61AC7418
RES, 68R, 1%, 1.25W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:68ohm; Product Range:CRGP Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:1.25W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 68R, 1%, 1.25W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:68ohm; Product Range:CRGP Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:1.25W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130646CT-ND 73AC4227 61AC7418
Product Name Chip Resistor - Surface Mount Res, 68R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity Res, 68R, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric] 2010
Resistance Range 68 ohms 68 ohms 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756757 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through-Hole Resistors - 1-1622512-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 523 ohms
Tolerance 1 +/- %
View Details
2 suppliers