TE Connectivity Chip Resistor - Surface Mount CRGP2010F4K7

Description
4.7 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
4.7 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130668TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130668TR-ND
Chip Resistor - Surface Mount A130668TR-ND
4.7 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

4.7 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130668DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130668DKR-ND
Chip Resistor - Surface Mount A130668DKR-ND
4.7 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

4.7 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130668CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130668CT-ND
Chip Resistor - Surface Mount A130668CT-ND
4.7 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

4.7 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGP2010F4K7TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGP2010F4K7TR-ND
Chip Resistor - Surface Mount 1111-CRGP2010F4K7TR-ND
CRGP 2010 4K7 1%

CRGP 2010 4K7 1%

Buy Now Datasheet
Res, 4K7, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity - 61AC7406 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity
61AC7406
Res, 4K7, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity 61AC7406
RES, 4K7, 1%, 1.25W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:4.7kohm; Product Range:CRGP Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:1.25W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 4K7, 1%, 1.25W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:4.7kohm; Product Range:CRGP Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:1.25W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K7, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity - 73AC4203 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity
73AC4203
Res, 4K7, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity 73AC4203
RES, 4K7, 1%, 1.25W, 2010, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 4K7, 1%, 1.25W, 2010, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A130668TR-ND 1111-CRGP2010F4K7TR-ND 61AC7406 73AC4203
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 4K7, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity Res, 4K7, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567519P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0012 ohms
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details