TE Connectivity Chip Resistor - Surface Mount CRGP2010F470R

Description
470 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
470 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130656DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130656DKR-ND
Chip Resistor - Surface Mount A130656DKR-ND
470 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

470 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130656CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130656CT-ND
Chip Resistor - Surface Mount A130656CT-ND
470 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

470 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130656TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130656TR-ND
Chip Resistor - Surface Mount A130656TR-ND
470 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

470 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 470R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity - 73AC4211 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity
73AC4211
Res, 470R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity 73AC4211
RES, 470R, 1%, 1.25W, 2010, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 470R, 1%, 1.25W, 2010, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 470R, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity - 61AC7410 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity
61AC7410
Res, 470R, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity 61AC7410
RES, 470R, 1%, 1.25W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:470ohm; Product Range:CRGP Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:1.25W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 470R, 1%, 1.25W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:470ohm; Product Range:CRGP Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:1.25W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 470R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity - 73AC4210 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity
73AC4210
Res, 470R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity 73AC4210
RES, 470R, 1%, 1.25W, 2010, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding RoHS Compliant: Yes

RES, 470R, 1%, 1.25W, 2010, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130656DKR-ND 73AC4211 61AC7410
Product Name Chip Resistor - Surface Mount Res, 470R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity Res, 470R, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric] 2010
Resistance Range 470 ohms 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details