TE Connectivity Surface Mount Resistors CRGP2010F2K2

Description
TE Connectivity CRGP2010F2K2
Request a Quote Datasheet
Description
TE Connectivity CRGP2010F2K2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1764218 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1764218
Surface Mount Resistors 1764218
TE Connectivity CRGP2010F2K2

TE Connectivity CRGP2010F2K2

Supplier's Site
Surface Mount Resistors - 1764448 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1764448
Surface Mount Resistors 1764448
TE Connectivity CRGP2010F2K2

TE Connectivity CRGP2010F2K2

Supplier's Site
Chip Resistor - Surface Mount - A130664TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130664TR-ND
Chip Resistor - Surface Mount A130664TR-ND
2.2 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

2.2 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130664CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130664CT-ND
Chip Resistor - Surface Mount A130664CT-ND
2.2 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

2.2 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130664DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130664DKR-ND
Chip Resistor - Surface Mount A130664DKR-ND
2.2 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

2.2 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 2K2, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity - 73AC4162 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity
73AC4162
Res, 2K2, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity 73AC4162
RES, 2K2, 1%, 1.25W, 2010, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 2K2, 1%, 1.25W, 2010, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K2, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity - 61AC7386 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity
61AC7386
Res, 2K2, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity 61AC7386
RES, 2K2, 1%, 1.25W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:2.2kohm; Product Range:CRGP Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:1.25W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 2K2, 1%, 1.25W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:2.2kohm; Product Range:CRGP Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:1.25W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1764218 A130664TR-ND 73AC4162 61AC7386
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Res, 2K2, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity Res, 2K2, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity
Technology / Construction Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010 (5025m) 2010; 2010 2010; 2010 [5025 Metric] 2010
Standards and Certifications RoHS RoHS RoHS
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260360 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C123J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details