TE Connectivity Chip Resistor - Surface Mount CRGP2010F22R

Description
22 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
22 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130640TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130640TR-ND
Chip Resistor - Surface Mount A130640TR-ND
22 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

22 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130640CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130640CT-ND
Chip Resistor - Surface Mount A130640CT-ND
22 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

22 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130640DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130640DKR-ND
Chip Resistor - Surface Mount A130640DKR-ND
22 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

22 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 22R, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity - 61AC7389 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity
61AC7389
Res, 22R, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity 61AC7389
RES, 22R, 1%, 1.25W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:22ohm; Product Range:CRGP Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:1.25W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 22R, 1%, 1.25W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:22ohm; Product Range:CRGP Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:1.25W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity - 73AC4169 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity
73AC4169
Res, 22R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity 73AC4169
RES, 22R, 1%, 1.25W, 2010, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:400VRoHS Compliant: Yes

RES, 22R, 1%, 1.25W, 2010, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity - 73AC4168 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity
73AC4168
Res, 22R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity 73AC4168
RES, 22R, 1%, 1.25W, 2010, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:400VRoHS Compliant: Yes

RES, 22R, 1%, 1.25W, 2010, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130640TR-ND 61AC7389 73AC4169
Product Name Chip Resistor - Surface Mount Res, 22R, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity Res, 22R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010; 2010 [5025 Metric]
Resistance Range 22 ohms 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614908-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details