TE Connectivity Chip Resistor - Surface Mount CRGP2010F18K

Description
18 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
18 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130675DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130675DKR-ND
Chip Resistor - Surface Mount A130675DKR-ND
18 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

18 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130675CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130675CT-ND
Chip Resistor - Surface Mount A130675CT-ND
18 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

18 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130675TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130675TR-ND
Chip Resistor - Surface Mount A130675TR-ND
18 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

18 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 18K, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity - 61AC7382 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity
61AC7382
Res, 18K, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity 61AC7382
RES, 18K, 1%, 1.25W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:18kohm; Product Range:CRGP Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:1.25W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 18K, 1%, 1.25W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:18kohm; Product Range:CRGP Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:1.25W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 18K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity - 73AC4154 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity
73AC4154
Res, 18K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity 73AC4154
RES, 18K, 1%, 1.25W, 2010, THICK FILM; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Length:5mmRoHS Compliant: Yes

RES, 18K, 1%, 1.25W, 2010, THICK FILM; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Length:5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130675DKR-ND 61AC7382 73AC4154
Product Name Chip Resistor - Surface Mount Res, 18K, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity Res, 18K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260408 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details