TE Connectivity Chip Resistor - Surface Mount CRGP2010F180K

Description
180 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
180 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130687TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130687TR-ND
Chip Resistor - Surface Mount A130687TR-ND
180 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

180 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130687DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130687DKR-ND
Chip Resistor - Surface Mount A130687DKR-ND
180 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

180 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130687CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130687CT-ND
Chip Resistor - Surface Mount A130687CT-ND
180 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

180 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGP2010F180KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGP2010F180KTR-ND
Chip Resistor - Surface Mount 1111-CRGP2010F180KTR-ND
THICK FILM RESISTORS-SMD CRGP 20

THICK FILM RESISTORS-SMD CRGP 20

Buy Now Datasheet
Res, 180K, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity - 61AC7384 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180K, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity
61AC7384
Res, 180K, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity 61AC7384
RES, 180K, 1%, 1.25W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:180kohm; Product Range:CRGP Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:1.25W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 180K, 1%, 1.25W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:180kohm; Product Range:CRGP Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:1.25W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 180K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity - 73AC4158 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity
73AC4158
Res, 180K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity 73AC4158
RES, 180K, 1%, 1.25W, 2010, THICK FILM; Resistance:180kohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 180K, 1%, 1.25W, 2010, THICK FILM; Resistance:180kohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 180K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity - 73AC4157 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity
73AC4157
Res, 180K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity 73AC4157
RES, 180K, 1%, 1.25W, 2010, THICK FILM; Resistance:180kohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding RoHS Compliant: Yes

RES, 180K, 1%, 1.25W, 2010, THICK FILM; Resistance:180kohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A130687TR-ND 1111-CRGP2010F180KTR-ND 61AC7384 73AC4158
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 180K, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity Res, 180K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers