TE Connectivity Chip Resistor - Surface Mount CRGP2010F15R

Description
15 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
15 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130638TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130638TR-ND
Chip Resistor - Surface Mount A130638TR-ND
15 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

15 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130638CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130638CT-ND
Chip Resistor - Surface Mount A130638CT-ND
15 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

15 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130638DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130638DKR-ND
Chip Resistor - Surface Mount A130638DKR-ND
15 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

15 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 15R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity - 73AC4148 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity
73AC4148
Res, 15R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity 73AC4148
RES, 15R, 1%, 1.25W, 2010, THICK FILM; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:400VRoHS Compliant: Yes

RES, 15R, 1%, 1.25W, 2010, THICK FILM; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15R, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity - 61AC7379 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity
61AC7379
Res, 15R, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity 61AC7379
RES, 15R, 1%, 1.25W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:15ohm; Product Range:CRGP Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:1.25W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 15R, 1%, 1.25W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:15ohm; Product Range:CRGP Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:1.25W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130638TR-ND 73AC4148 61AC7379
Product Name Chip Resistor - Surface Mount Res, 15R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity Res, 15R, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric] 2010
Resistance Range 15 ohms 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2567557P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0043 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD105GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details