TE Connectivity Chip Resistor - Surface Mount CRGP2010F15K

Description
15 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
15 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130674TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130674TR-ND
Chip Resistor - Surface Mount A130674TR-ND
15 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

15 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130674CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130674CT-ND
Chip Resistor - Surface Mount A130674CT-ND
15 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

15 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130674DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130674DKR-ND
Chip Resistor - Surface Mount A130674DKR-ND
15 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

15 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 15K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity - 73AC4146 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity
73AC4146
Res, 15K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity 73AC4146
RES, 15K, 1%, 1.25W, 2010, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Length:5mmRoHS Compliant: Yes

RES, 15K, 1%, 1.25W, 2010, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Length:5mmRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15K, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity - 61AC7378 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity
61AC7378
Res, 15K, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity 61AC7378
RES, 15K, 1%, 1.25W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:15kohm; Product Range:CRGP Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:1.25W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 15K, 1%, 1.25W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:15kohm; Product Range:CRGP Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:1.25W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130674TR-ND 73AC4146 61AC7378
Product Name Chip Resistor - Surface Mount Res, 15K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity Res, 15K, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric] 2010
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249279 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3003FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details