TE Connectivity Chip Resistor - Surface Mount CRGP2010F12K

Description
12 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
12 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130673DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130673DKR-ND
Chip Resistor - Surface Mount A130673DKR-ND
12 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

12 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130673TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130673TR-ND
Chip Resistor - Surface Mount A130673TR-ND
12 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

12 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130673CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130673CT-ND
Chip Resistor - Surface Mount A130673CT-ND
12 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

12 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGP2010F12KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGP2010F12KTR-ND
Chip Resistor - Surface Mount 1111-CRGP2010F12KTR-ND
CRGP 2010 12K 1%

CRGP 2010 12K 1%

Buy Now Datasheet
Res, 12K, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity - 61AC7374 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity
61AC7374
Res, 12K, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity 61AC7374
RES, 12K, 1%, 1.25W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:12kohm; Product Range:CRGP Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:1.25W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 12K, 1%, 1.25W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:12kohm; Product Range:CRGP Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:1.25W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity - 73AC4138 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity
73AC4138
Res, 12K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity 73AC4138
RES, 12K, 1%, 1.25W, 2010, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Length:5mmRoHS Compliant: Yes

RES, 12K, 1%, 1.25W, 2010, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Length:5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A130673DKR-ND 1111-CRGP2010F12KTR-ND 61AC7374 73AC4138
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 12K, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity Res, 12K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2573198 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 47000 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers