TE Connectivity Chip Resistor - Surface Mount CRGP2010F120R

Description
120 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
120 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130649CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130649CT-ND
Chip Resistor - Surface Mount A130649CT-ND
120 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

120 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130649DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130649DKR-ND
Chip Resistor - Surface Mount A130649DKR-ND
120 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

120 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130649TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130649TR-ND
Chip Resistor - Surface Mount A130649TR-ND
120 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

120 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 120R, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity - 61AC7377 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity
61AC7377
Res, 120R, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity 61AC7377
RES, 120R, 1%, 1.25W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:120ohm; Product Range:CRGP Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:1.25W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 120R, 1%, 1.25W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:120ohm; Product Range:CRGP Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:1.25W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 120R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity - 73AC4144 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity
73AC4144
Res, 120R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity 73AC4144
RES, 120R, 1%, 1.25W, 2010, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 120R, 1%, 1.25W, 2010, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130649CT-ND 61AC7377 73AC4144
Product Name Chip Resistor - Surface Mount Res, 120R, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity Res, 120R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010; 2010 [5025 Metric]
Resistance Range 120 ohms 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R333JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details