TE Connectivity Chip Resistor - Surface Mount CRGP2010F100R

Description
100 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
100 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130648CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130648CT-ND
Chip Resistor - Surface Mount A130648CT-ND
100 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

100 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130648DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130648DKR-ND
Chip Resistor - Surface Mount A130648DKR-ND
100 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

100 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130648TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130648TR-ND
Chip Resistor - Surface Mount A130648TR-ND
100 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

100 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGP2010F100RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGP2010F100RTR-ND
Chip Resistor - Surface Mount 1111-CRGP2010F100RTR-ND
THICK FILM RESISTORS-SMD 100 OH

THICK FILM RESISTORS-SMD 100 OH

Buy Now Datasheet
Res, 100R, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity - 61AC7373 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity
61AC7373
Res, 100R, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity 61AC7373
RES, 100R, 1%, 1.25W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:100ohm; Product Range:CRGP Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:1.25W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 100R, 1%, 1.25W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:100ohm; Product Range:CRGP Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:1.25W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Res, 100R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity - 73AC4136 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity
73AC4136
Res, 100R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity 73AC4136
RES, 100R, 1%, 1.25W, 2010, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 100R, 1%, 1.25W, 2010, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity - 73AC4135 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity
73AC4135
Res, 100R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity 73AC4135
RES, 100R, 1%, 1.25W, 2010, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding RoHS Compliant: Yes

RES, 100R, 1%, 1.25W, 2010, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A130648CT-ND 1111-CRGP2010F100RTR-ND 61AC7373 73AC4136
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 100R, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity Res, 100R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 2010 2010; 2010 [5025 Metric]
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers