TE Connectivity Chip Resistor - Surface Mount CRGP2010F100K

Description
100 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
100 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130684CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130684CT-ND
Chip Resistor - Surface Mount A130684CT-ND
100 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

100 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130684DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130684DKR-ND
Chip Resistor - Surface Mount A130684DKR-ND
100 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

100 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130684TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130684TR-ND
Chip Resistor - Surface Mount A130684TR-ND
100 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

100 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 100K, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity - 61AC7372 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity
61AC7372
Res, 100K, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity 61AC7372
RES, 100K, 1%, 1.25W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:100kohm; Product Range:CRGP Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:1.25W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 100K, 1%, 1.25W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:100kohm; Product Range:CRGP Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:1.25W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity - 73AC4134 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity
73AC4134
Res, 100K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity 73AC4134
RES, 100K, 1%, 1.25W, 2010, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 100K, 1%, 1.25W, 2010, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity - 73AC4133 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity
73AC4133
Res, 100K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity 73AC4133
RES, 100K, 1%, 1.25W, 2010, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding RoHS Compliant: Yes

RES, 100K, 1%, 1.25W, 2010, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRGP2010F100K - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRGP2010F100K
Resistors - Chip Resistor - Surface Mount CRGP2010F100K
RES 100K OHM 1% 1.25W 2010

RES 100K OHM 1% 1.25W 2010

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number A130684CT-ND 61AC7372 73AC4134 CRGP2010F100K
Product Name Chip Resistor - Surface Mount Res, 100K, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity Res, 100K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010; 2010 [5025 Metric] 2010; 2010 (5025 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249332 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details