TE Connectivity Chip Resistor - Surface Mount CRGP1210F5K6

Description
5.6 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
5.6 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130608DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130608DKR-ND
Chip Resistor - Surface Mount A130608DKR-ND
5.6 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

5.6 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130608TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130608TR-ND
Chip Resistor - Surface Mount A130608TR-ND
5.6 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

5.6 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130608CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130608CT-ND
Chip Resistor - Surface Mount A130608CT-ND
5.6 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

5.6 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 5K6, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity - 73AC4090 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K6, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity
73AC4090
Res, 5K6, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity 73AC4090
RES, 5K6, 1%, 0.75W, 1210, THICK FILM; Resistance:5.6kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 5K6, 1%, 0.75W, 1210, THICK FILM; Resistance:5.6kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K6, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity - 61AC7350 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K6, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity
61AC7350
Res, 5K6, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity 61AC7350
RES, 5K6, 1%, 0.75W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:5.6kohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 5K6, 1%, 0.75W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:5.6kohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130608DKR-ND 73AC4090 61AC7350
Product Name Chip Resistor - Surface Mount Res, 5K6, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity Res, 5K6, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric] 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R222JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details