TE Connectivity Chip Resistor - Surface Mount CRGP1210F56R

Description
56 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
56 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130584TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130584TR-ND
Chip Resistor - Surface Mount A130584TR-ND
56 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

56 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130584DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130584DKR-ND
Chip Resistor - Surface Mount A130584DKR-ND
56 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

56 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130584CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130584CT-ND
Chip Resistor - Surface Mount A130584CT-ND
56 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

56 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGP1210F56RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGP1210F56RTR-ND
Chip Resistor - Surface Mount 1111-CRGP1210F56RTR-ND
CRGP 1210 56R 1%

CRGP 1210 56R 1%

Buy Now Datasheet
Res, 56R, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity - 73AC4094 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity
73AC4094
Res, 56R, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity 73AC4094
RES, 56R, 1%, 0.75W, 1210, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200VRoHS Compliant: Yes

RES, 56R, 1%, 0.75W, 1210, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 56R, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity - 73AC4093 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity
73AC4093
Res, 56R, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity 73AC4093
RES, 56R, 1%, 0.75W, 1210, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200VRoHS Compliant: Yes

RES, 56R, 1%, 0.75W, 1210, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130584TR-ND 1111-CRGP1210F56RTR-ND 73AC4094
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 56R, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Resistance Range 56 ohms 56 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4872FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details